Dialight Corp. LED Replacement Lamps - Based LEDs 586-220B-203F

Description
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WH/ORG, 14V
Datasheet
Description
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WH/ORG, 14V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-220B-203F
LED Replacement Lamps - Based LEDs 586-220B-203F
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WH/ORG, 14V

LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WH/ORG, 14V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-220B-203F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
1.6X0.6MM GREEN SMD LED - APA1606ZGC/E - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details