Dialight Corp. LED Replacement Lamps - Based LEDs 586-2206-201F

Description
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WHITE, 6V
Datasheet
Description
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WHITE, 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-2206-201F
LED Replacement Lamps - Based LEDs 586-2206-201F
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WHITE, 6V

LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WHITE, 6V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-2206-201F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1B02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details