Dialight Corp. LED Replacement Lamps - Based LEDs 586-2205-204F

Description
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 BLU, 24V
Datasheet
Description
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 BLU, 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-2205-204F
LED Replacement Lamps - Based LEDs 586-2205-204F
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 BLU, 24V

LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 BLU, 24V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-2205-204F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-1890HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details