Dialight Corp. LED Replacement Lamps - Based LEDs 586-1A06-806

Description
LED Replacement Lamps - Based LEDs T 3/4 WEDGE BASE WHT 28 V
Datasheet
Description
LED Replacement Lamps - Based LEDs T 3/4 WEDGE BASE WHT 28 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-1A06-806
LED Replacement Lamps - Based LEDs 586-1A06-806
LED Replacement Lamps - Based LEDs T 3/4 WEDGE BASE WHT 28 V

LED Replacement Lamps - Based LEDs T 3/4 WEDGE BASE WHT 28 V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-1A06-806
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
View Details