Dialight Corp. LED Replacement Lamps - Based LEDs 586-1106-105F

Description
LED Replacement Lamps - Based LEDs T1 3/4 MIDGET FLANGE WHT 28V P
Datasheet
Description
LED Replacement Lamps - Based LEDs T1 3/4 MIDGET FLANGE WHT 28V P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-1106-105F
LED Replacement Lamps - Based LEDs 586-1106-105F
LED Replacement Lamps - Based LEDs T1 3/4 MIDGET FLANGE WHT 28V P

LED Replacement Lamps - Based LEDs T1 3/4 MIDGET FLANGE WHT 28V P

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-1106-105F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
OSLON® Square LED - GW CSSRM1.CC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details