Dialight Corp. LED Replacement Lamps - Based LEDs 586-1106-005F

Description
LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG WHT 28V
Datasheet
Description
LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG WHT 28V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-1106-005F
LED Replacement Lamps - Based LEDs 586-1106-005F
LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG WHT 28V

LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG WHT 28V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-1106-005F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 67-SML-LXL1206SUGC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
Medium Angle TO-46 850 nm Emitter, High-Temperature - OD-850LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details