Dialight Corp. LED Replacement Lamps - Based LEDs 586-1102-005F

Description
LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG GRN 28V
Datasheet
Description
LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG GRN 28V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-1102-005F
LED Replacement Lamps - Based LEDs 586-1102-005F
LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG GRN 28V

LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG GRN 28V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-1102-005F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-ASCQDB30-NX1Y1B2B302DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details