Dialight Corp. LED Replacement Lamps - Based LEDs 5855456F

Description
LED Replacement Lamps - Based LEDs Cluster Based LED 585nm Yellow, 120VAC
Datasheet
Description
LED Replacement Lamps - Based LEDs Cluster Based LED 585nm Yellow, 120VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
5855456F
LED Replacement Lamps - Based LEDs 5855456F
LED Replacement Lamps - Based LEDs Cluster Based LED 585nm Yellow, 120VAC

LED Replacement Lamps - Based LEDs Cluster Based LED 585nm Yellow, 120VAC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5855456F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details