Dialight Corp. LED Replacement Lamps - Based LEDs 5855327F

Description
LED Replacement Lamps - Based LEDs LED Based Lamp 37.5 V
Datasheet
Description
LED Replacement Lamps - Based LEDs LED Based Lamp 37.5 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
5855327F
LED Replacement Lamps - Based LEDs 5855327F
LED Replacement Lamps - Based LEDs LED Based Lamp 37.5 V

LED Replacement Lamps - Based LEDs LED Based Lamp 37.5 V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5855327F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MW06-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details