Dialight Corp. Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight 585-5556

Description
LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:945mcd; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:9mA; Product Range:- RoHS Compliant: No
Datasheet
Description
LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:945mcd; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:9mA; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight - 52F468 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight
52F468
Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight 52F468
LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:945mcd; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:9mA; Product Range:- RoHS Compliant: No

LED BULB, YELLOW, T-3 1/4; Lamp Base Type:-; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:592nm; Luminous Intensity:945mcd; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:9mA; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F468
Product Name Led Bulb, Yellow, T-3 1/4; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104660 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-421-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details