Dialight Corp. Led Bulb, Mini Bayonet/ba9S, Green; Lamp Base Type Dialight 585-5356F

Description
LED BULB, MINI BAYONET/BA9S, GREEN; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:220mcd; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:9mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, MINI BAYONET/BA9S, GREEN; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:220mcd; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:9mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Mini Bayonet/ba9S, Green; Lamp Base Type Dialight - 33M4463 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Mini Bayonet/ba9S, Green; Lamp Base Type Dialight
33M4463
Led Bulb, Mini Bayonet/ba9S, Green; Lamp Base Type Dialight 33M4463
LED BULB, MINI BAYONET/BA9S, GREEN; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:220mcd; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:9mA RoHS Compliant: Yes

LED BULB, MINI BAYONET/BA9S, GREEN; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:565nm; Luminous Intensity:220mcd; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:9mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4463
Product Name Led Bulb, Mini Bayonet/ba9S, Green; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details