Dialight Corp. LED Replacement Lamps - Based LEDs 585-4423

Description
LED Replacement Lamps - Based LEDs MIN BAY BASED LED YELLOW 14V
Datasheet
Description
LED Replacement Lamps - Based LEDs MIN BAY BASED LED YELLOW 14V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
585-4423
LED Replacement Lamps - Based LEDs 585-4423
LED Replacement Lamps - Based LEDs MIN BAY BASED LED YELLOW 14V

LED Replacement Lamps - Based LEDs MIN BAY BASED LED YELLOW 14V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 585-4423
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - ASMT-URB4-PU802-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details