Dialight Corp. LED Replacement Lamps - Based LEDs 585-4223

Description
LED Replacement Lamps - Based LEDs ULTRA RED 14V MULTI-CHIP
Datasheet
Description
LED Replacement Lamps - Based LEDs ULTRA RED 14V MULTI-CHIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
585-4223
LED Replacement Lamps - Based LEDs 585-4223
LED Replacement Lamps - Based LEDs ULTRA RED 14V MULTI-CHIP

LED Replacement Lamps - Based LEDs ULTRA RED 14V MULTI-CHIP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 585-4223
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-XX58-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
View Details