Dialight Corp. LED Replacement Lamps - Based LEDs 585-4221

Description
LED Replacement Lamps - Based LEDs BAYONET ULTRA-RED 6V
Datasheet
Description
LED Replacement Lamps - Based LEDs BAYONET ULTRA-RED 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
585-4221
LED Replacement Lamps - Based LEDs 585-4221
LED Replacement Lamps - Based LEDs BAYONET ULTRA-RED 6V

LED Replacement Lamps - Based LEDs BAYONET ULTRA-RED 6V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 585-4221
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLA-560MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details