Dialight Corp. LED Replacement Lamps - Based LEDs 585-4123

Description
LED Replacement Lamps - Based LEDs RED 14V MULTI-CHIP
Datasheet
Description
LED Replacement Lamps - Based LEDs RED 14V MULTI-CHIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
585-4123
LED Replacement Lamps - Based LEDs 585-4123
LED Replacement Lamps - Based LEDs RED 14V MULTI-CHIP

LED Replacement Lamps - Based LEDs RED 14V MULTI-CHIP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 585-4123
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular high-brightness LED lamp - SLI-570U2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details