Dialight Corp. LED Replacement Lamps - Based LEDs 585-4113

Description
LED Replacement Lamps - Based LEDs MIN BAY BASED LED RED 14V
Datasheet
Description
LED Replacement Lamps - Based LEDs MIN BAY BASED LED RED 14V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
585-4113
LED Replacement Lamps - Based LEDs 585-4113
LED Replacement Lamps - Based LEDs MIN BAY BASED LED RED 14V

LED Replacement Lamps - Based LEDs MIN BAY BASED LED RED 14V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 585-4113
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details