Dialight Corp. LED Replacement Lamps - Based LEDs 585-2425

Description
LED Replacement Lamps - Based LEDs YELLOW 28V MULTI-CHIP
Datasheet
Description
LED Replacement Lamps - Based LEDs YELLOW 28V MULTI-CHIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
585-2425
LED Replacement Lamps - Based LEDs 585-2425
LED Replacement Lamps - Based LEDs YELLOW 28V MULTI-CHIP

LED Replacement Lamps - Based LEDs YELLOW 28V MULTI-CHIP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 585-2425
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLI-570YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details