Dialight Corp. LED Replacement Lamps - Based LEDs 585-1123

Description
LED Replacement Lamps - Based LEDs MDGT FLNG BASED LED RED 14V
Datasheet
Description
LED Replacement Lamps - Based LEDs MDGT FLNG BASED LED RED 14V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
585-1123
LED Replacement Lamps - Based LEDs 585-1123
LED Replacement Lamps - Based LEDs MDGT FLNG BASED LED RED 14V

LED Replacement Lamps - Based LEDs MDGT FLNG BASED LED RED 14V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 585-1123
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTC2-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details