Dialight Corp. LED 2MM BI-LEVEL YLW/YLW DIFF 5710133F

Description
LED 2MM BI-LEVEL YLW/YLW DIFF
Description
LED 2MM BI-LEVEL YLW/YLW DIFF

Suppliers

Company
Product
Description
Supplier Links
LED 2MM BI-LEVEL YLW/YLW DIFF - 204-5710133F - Utmel Electronic Limited
Hong Kong, China
LED 2MM BI-LEVEL YLW/YLW DIFF
204-5710133F
LED 2MM BI-LEVEL YLW/YLW DIFF 204-5710133F
LED 2MM BI-LEVEL YLW/YLW DIFF

LED 2MM BI-LEVEL YLW/YLW DIFF

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5710133F
Product Name LED 2MM BI-LEVEL YLW/YLW DIFF
LED Package: 2mm
LED Type Yellow; Yellow (x 2)
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular LED lamp - SLR-332VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details