Dialight Corp. LED CBI 2MM BI-LEVEL GN,YW DIFF 5710123100F

Description
LED CBI 2MM BI-LEVEL GN,YW DIFF
Description
LED CBI 2MM BI-LEVEL GN,YW DIFF

Suppliers

Company
Product
Description
Supplier Links
LED CBI 2MM BI-LEVEL GN,YW DIFF - 204-5710123100F - Utmel Electronic Limited
Hong Kong, China
LED CBI 2MM BI-LEVEL GN,YW DIFF
204-5710123100F
LED CBI 2MM BI-LEVEL GN,YW DIFF 204-5710123100F
LED CBI 2MM BI-LEVEL GN,YW DIFF

LED CBI 2MM BI-LEVEL GN,YW DIFF

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5710123100F
Product Name LED CBI 2MM BI-LEVEL GN,YW DIFF
LED Type Yellow; Green; Green (x 1), Yellow (x 1)
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUY61D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 516-ASCB-JTC2-0A308DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 462 to 628 nm (4620 to 6280 Å)
View Details