Dialight Corp. Indicator Led Pcb 2-Led, Yellow, 12.6Mcd; Led Color Dialight 571-0133F

Description
INDICATOR LED PCB 2-LED, YELLOW, 12.6MCD; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PCB 2-LED, YELLOW, 12.6MCD; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Pcb 2-Led, Yellow, 12.6Mcd; Led Color Dialight - 30K4558 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Pcb 2-Led, Yellow, 12.6Mcd; Led Color Dialight
30K4558
Indicator Led Pcb 2-Led, Yellow, 12.6Mcd; Led Color Dialight 30K4558
INDICATOR LED PCB 2-LED, YELLOW, 12.6MCD; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm RoHS Compliant: Yes

INDICATOR LED PCB 2-LED, YELLOW, 12.6MCD; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4558
Product Name Indicator Led Pcb 2-Led, Yellow, 12.6Mcd; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 150 degrees
View Details
1.6X0.6MM RED SMD LED - APA1606SURCK - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
6 suppliers