Dialight Corp. Led, Pcb, 2Mm, Bi, Yellow-Yellow; Led Color Dialight 571-0133-100F

Description
LED, PCB, 2MM, BI, YELLOW-YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes
Datasheet
Description
LED, PCB, 2MM, BI, YELLOW-YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 2Mm, Bi, Yellow-Yellow; Led Color Dialight - 74M7536 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 2Mm, Bi, Yellow-Yellow; Led Color Dialight
74M7536
Led, Pcb, 2Mm, Bi, Yellow-Yellow; Led Color Dialight 74M7536
LED, PCB, 2MM, BI, YELLOW-YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes

LED, PCB, 2MM, BI, YELLOW-YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74M7536
Product Name Led, Pcb, 2Mm, Bi, Yellow-Yellow; Led Color Dialight
LED Package: 2mm
LED Type Yellow; Yellow
Viewing Angle 38 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - XLM2MOK169W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details