Dialight Corp. Pcb Indicator, T-3/4, 2 Led, Grn/yellow; Led Color Dialight 571-0132-100F

Description
PCB INDICATOR, T-3/4, 2 LED, GRN/YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current / Color:Y 30mA, G 25mA; Forward Voltage / Color:Y 2.1V, G 2.2V; Height:8.61mm RoHS Compliant: Yes
Datasheet
Description
PCB INDICATOR, T-3/4, 2 LED, GRN/YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current / Color:Y 30mA, G 25mA; Forward Voltage / Color:Y 2.1V, G 2.2V; Height:8.61mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Indicator, T-3/4, 2 Led, Grn/yellow; Led Color Dialight - 30K4553 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Indicator, T-3/4, 2 Led, Grn/yellow; Led Color Dialight
30K4553
Pcb Indicator, T-3/4, 2 Led, Grn/yellow; Led Color Dialight 30K4553
PCB INDICATOR, T-3/4, 2 LED, GRN/YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current / Color:Y 30mA, G 25mA; Forward Voltage / Color:Y 2.1V, G 2.2V; Height:8.61mm RoHS Compliant: Yes

PCB INDICATOR, T-3/4, 2 LED, GRN/YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current / Color:Y 30mA, G 25mA; Forward Voltage / Color:Y 2.1V, G 2.2V; Height:8.61mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
571-0132-100F
LED Circuit Board Indicators 571-0132-100F
LED Circuit Board Indicators Yellow/Green Diffused

LED Circuit Board Indicators Yellow/Green Diffused

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K4553 571-0132-100F
Product Name Pcb Indicator, T-3/4, 2 Led, Grn/yellow; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator - LB03KW01-5C-JC - NKK Switches
Specs
LED Color Red
Rated Voltage 1.9 volts
Rated Current 0.0300 amps
View Details
4 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Panel
View Details