Dialight Corp. Indicator, Led Pcb, 2-Led, Green, 8.7Mcd; Led Color Dialight 571-0122F

Description
INDICATOR, LED PCB, 2-LED, GREEN, 8.7MCD; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:8.7mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2-LED, GREEN, 8.7MCD; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:8.7mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, Green, 8.7Mcd; Led Color Dialight - 30K4532 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Green, 8.7Mcd; Led Color Dialight
30K4532
Indicator, Led Pcb, 2-Led, Green, 8.7Mcd; Led Color Dialight 30K4532
INDICATOR, LED PCB, 2-LED, GREEN, 8.7MCD; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:8.7mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, GREEN, 8.7MCD; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:8.7mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:8.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4532
Product Name Indicator, Led Pcb, 2-Led, Green, 8.7Mcd; Led Color Dialight
LED Package: 2mm
LED Type Green; Green
Viewing Angle 38 degrees
Luminous Intensity 8.7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details