Dialight Corp. Optics - LEDs - Light Pipes - 571-0121F 571-0121F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204725-571-0121F Packaging: Bulk Color: Green, Red Voltage Rating: 2 V Forward Voltage: 2 V Luminous Intensity: 15 mcd Forward Current: 10 mA Viewing Angle: 70 ° Current: 20 mA Number of Pins: 4 Wavelength: 627 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Diffused, Tinted Alternative Parts (Cross-Reference): 5710121F; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541402000 Max Operating Temperature: 100 °C Illumination Color: Green, Red
Request a Quote Datasheet
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204725-571-0121F Packaging: Bulk Color: Green, Red Voltage Rating: 2 V Forward Voltage: 2 V Luminous Intensity: 15 mcd Forward Current: 10 mA Viewing Angle: 70 ° Current: 20 mA Number of Pins: 4 Wavelength: 627 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Diffused, Tinted Alternative Parts (Cross-Reference): 5710121F; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541402000 Max Operating Temperature: 100 °C Illumination Color: Green, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 571-0121F - 1204725-571-0121F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 571-0121F
1204725-571-0121F
Optics - LEDs - Light Pipes - 571-0121F 1204725-571-0121F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204725-571-0121F Packaging: Bulk Color: Green, Red Voltage Rating: 2 V Forward Voltage: 2 V Luminous Intensity: 15 mcd Forward Current: 10 mA Viewing Angle: 70 ° Current: 20 mA Number of Pins: 4 Wavelength: 627 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Diffused, Tinted Alternative Parts (Cross-Reference): 5710121F; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541402000 Max Operating Temperature: 100 °C Illumination Color: Green, Red

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204725-571-0121F
Packaging: Bulk
Color: Green, Red
Voltage Rating: 2 V
Forward Voltage: 2 V
Luminous Intensity: 15 mcd
Forward Current: 10 mA
Viewing Angle: 70 °
Current: 20 mA
Number of Pins: 4
Wavelength: 627 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 2
Lens Style: Diffused, Tinted
Alternative Parts (Cross-Reference): 5710121F;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8541402000
Max Operating Temperature: 100 °C
Illumination Color: Green, Red

Buy Now
Ckt Board Indicator, G/r, 10/15Mcd, Th; Led Color Dialight - 30K4531 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, G/r, 10/15Mcd, Th; Led Color Dialight
30K4531
Ckt Board Indicator, G/r, 10/15Mcd, Th; Led Color Dialight 30K4531
CKT BOARD INDICATOR, G/R, 10/15MCD, TH; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 15mcd, G 10mcd; Viewing Angle:70° RoHS Compliant: Yes

CKT BOARD INDICATOR, G/R, 10/15MCD, TH; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 15mcd, G 10mcd; Viewing Angle:70° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1204725-571-0121F 30K4531
Product Name Optics - LEDs - Light Pipes - 571-0121F Ckt Board Indicator, G/r, 10/15Mcd, Th; Led Color Dialight
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Green, Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 70 degrees 70 degrees
Luminous Intensity 15 milliCandela
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
3W Mini High Power LED (High CRI) - ASMT-JN33-NUV01 - Broadcom Inc.
Specs
LED Type White; Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 140 degrees
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 124 degrees
View Details