Dialight Corp. Indicator, Led Pcb, 2-Led, Red, 12.6Mcd; Led Color Dialight 571-0111F

Description
INDICATOR, LED PCB, 2-LED, RED, 12.6MCD; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2-LED, RED, 12.6MCD; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, Red, 12.6Mcd; Led Color Dialight - 30K4521 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Red, 12.6Mcd; Led Color Dialight
30K4521
Indicator, Led Pcb, 2-Led, Red, 12.6Mcd; Led Color Dialight 30K4521
INDICATOR, LED PCB, 2-LED, RED, 12.6MCD; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, RED, 12.6MCD; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4521
Product Name Indicator, Led Pcb, 2-Led, Red, 12.6Mcd; Led Color Dialight
LED Package: 2.5mm
LED Type Red; Red
Viewing Angle 38 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details