Dialight Corp. Led, Pcb, 2Mm, Bi, Red-Red; Led Color Dialight 571-0111-100F

Description
LED, PCB, 2MM, BI, RED-RED; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes
Datasheet
Description
LED, PCB, 2MM, BI, RED-RED; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 2Mm, Bi, Red-Red; Led Color Dialight - 74M7530 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 2Mm, Bi, Red-Red; Led Color Dialight
74M7530
Led, Pcb, 2Mm, Bi, Red-Red; Led Color Dialight 74M7530
LED, PCB, 2MM, BI, RED-RED; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes

LED, PCB, 2MM, BI, RED-RED; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2V; Viewing Angle:38°; Height:8.6mm; Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74M7530
Product Name Led, Pcb, 2Mm, Bi, Red-Red; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 38 degrees
Luminous Intensity 12.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGGE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3500 K
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details