Dialight Corp. LED CBI 2MM 3X1 GRN,YLW,GRN DIFF 5700100232F

Description
LED CBI 2MM 3X1 GRN,YLW,GRN DIFF
Description
LED CBI 2MM 3X1 GRN,YLW,GRN DIFF

Suppliers

Company
Product
Description
Supplier Links
LED CBI 2MM 3X1 GRN,YLW,GRN DIFF - 204-5700100232F - Utmel Electronic Limited
Hong Kong, China
LED CBI 2MM 3X1 GRN,YLW,GRN DIFF
204-5700100232F
LED CBI 2MM 3X1 GRN,YLW,GRN DIFF 204-5700100232F
LED CBI 2MM 3X1 GRN,YLW,GRN DIFF

LED CBI 2MM 3X1 GRN,YLW,GRN DIFF

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5700100232F
Product Name LED CBI 2MM 3X1 GRN,YLW,GRN DIFF
LED Type Yellow; Green; Green (x 2), Yellow (x 1)
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
Viewing Angle 70 degrees
Luminous Intensity 8 to 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13FW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers