Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5700100222F

Description
Manufacturer: Dialight Win Source Part Number: 1331726-5700100222F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green (x 3) Voltage Rating: 2.1V Standard Package: 25 Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 38° Millicandela Rating: 8.7mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 570-0100-222F,350-18 06 Base Product Number: 5700100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331726-5700100222F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green (x 3) Voltage Rating: 2.1V Standard Package: 25 Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 38° Millicandela Rating: 8.7mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 570-0100-222F,350-18 06 Base Product Number: 5700100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1331726-5700100222F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1331726-5700100222F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1331726-5700100222F
Manufacturer: Dialight Win Source Part Number: 1331726-5700100222F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green (x 3) Voltage Rating: 2.1V Standard Package: 25 Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 38° Millicandela Rating: 8.7mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 570-0100-222F,350-18 06 Base Product Number: 5700100 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331726-5700100222F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Packaging: Bulk
Color: Green (x 3)
Voltage Rating: 2.1V
Standard Package: 25
Mounting: Through Hole, Right Angle
Configuration: 3 High
Viewing Angle: 38°
Millicandela Rating: 8.7mcd
Wavelength - Peak: 565nm
Current: 20mA
Lens Type: Diffused, Tinted
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 570-0100-222F,350-1806
Base Product Number: 5700100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331726-5700100222F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green (x 3)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Circular LED lamp - SLR-343YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers