Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5700100131F 5700100131F

Description
Manufacturer: Dialight Win Source Part Number: 1000716-5700100131F Packaging: Bulk Color: Red (x 2), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 70° Millicandela Rating: 15mcd Red, 8mcd Yellow Lens Style/Size: Round with Domed Top, 1.81mm Wavelength - Peak: 627nm, 590nm Current: 30mA Red, 30mA Yellow Lens Type: Diffused Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1000716-5700100131F Packaging: Bulk Color: Red (x 2), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 70° Millicandela Rating: 15mcd Red, 8mcd Yellow Lens Style/Size: Round with Domed Top, 1.81mm Wavelength - Peak: 627nm, 590nm Current: 30mA Red, 30mA Yellow Lens Type: Diffused Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5700100131F
1000716-5700100131F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5700100131F 1000716-5700100131F
Manufacturer: Dialight Win Source Part Number: 1000716-5700100131F Packaging: Bulk Color: Red (x 2), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 70° Millicandela Rating: 15mcd Red, 8mcd Yellow Lens Style/Size: Round with Domed Top, 1.81mm Wavelength - Peak: 627nm, 590nm Current: 30mA Red, 30mA Yellow Lens Type: Diffused Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Dialight
Win Source Part Number: 1000716-5700100131F
Packaging: Bulk
Color: Red (x 2), Yellow (x 1)
Voltage Rating: 2V Red, 2.1V Yellow
Mounting: Through Hole, Right Angle
Configuration: 3 High
Viewing Angle: 70°
Millicandela Rating: 15mcd Red, 8mcd Yellow
Lens Style/Size: Round with Domed Top, 1.81mm
Wavelength - Peak: 627nm, 590nm
Current: 30mA Red, 30mA Yellow
Lens Type: Diffused
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1000716-5700100131F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5700100131F
LED Type Red; Yellow; Multi-Colored; Red (x 2), Yellow (x 1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details