Dialight Corp. Indicator Led Pcb 3-Led, Yellow, 12.6Mcd; Led Color Dialight 570-0100-333F

Description
INDICATOR LED PCB 3-LED, YELLOW, 12.6MCD; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:10.16mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PCB 3-LED, YELLOW, 12.6MCD; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:10.16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Pcb 3-Led, Yellow, 12.6Mcd; Led Color Dialight - 30K4503 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Pcb 3-Led, Yellow, 12.6Mcd; Led Color Dialight
30K4503
Indicator Led Pcb 3-Led, Yellow, 12.6Mcd; Led Color Dialight 30K4503
INDICATOR LED PCB 3-LED, YELLOW, 12.6MCD; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:10.16mm RoHS Compliant: Yes

INDICATOR LED PCB 3-LED, YELLOW, 12.6MCD; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:38°; Height:10.16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4503
Product Name Indicator Led Pcb 3-Led, Yellow, 12.6Mcd; Led Color Dialight
LED Package: 2mm
LED Type Yellow; Yellow
Viewing Angle 38 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow; Green; Multi-Colored
Viewing Angle 100 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details