Dialight Corp. Optics - LEDs - Light Pipes - 570-0100-132F 570-0100-132F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222701-570-0100-132 F Packaging: Bulk Color: Green, Red, Yellow Voltage Rating: 2.1 V Number of Contacts: 6 Length: 5.08 mm Housing Color: Black Operating Supply Voltage: 2.5 V Number of Elements: 3 Forward Voltage: 2.2 V Luminous Intensity: 10 mcd Forward Current: 10 mA Reverse Voltage: 5 V Viewing Angle: 38 ° Lens Color: Green, Red, Yellow Height: 10.16 mm Current: 20 mA Number of Pins: 6 Wavelength: 565 nm Width: 5.08 mm Diameter: 2 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 3 Lens Style: Diffused Alternative Parts (Cross-Reference): 570-0100-132F.; 5700100132F; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 14.37 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541402000, 8541402000 REACH SVHC: No SVHC Max Operating Temperature: 100 °C Dominant Wavelength: 625 nm Illumination Color: Green, Red, Yellow
Request a Quote
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222701-570-0100-132 F Packaging: Bulk Color: Green, Red, Yellow Voltage Rating: 2.1 V Number of Contacts: 6 Length: 5.08 mm Housing Color: Black Operating Supply Voltage: 2.5 V Number of Elements: 3 Forward Voltage: 2.2 V Luminous Intensity: 10 mcd Forward Current: 10 mA Reverse Voltage: 5 V Viewing Angle: 38 ° Lens Color: Green, Red, Yellow Height: 10.16 mm Current: 20 mA Number of Pins: 6 Wavelength: 565 nm Width: 5.08 mm Diameter: 2 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 3 Lens Style: Diffused Alternative Parts (Cross-Reference): 570-0100-132F.; 5700100132F; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 14.37 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541402000, 8541402000 REACH SVHC: No SVHC Max Operating Temperature: 100 °C Dominant Wavelength: 625 nm Illumination Color: Green, Red, Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 570-0100-132F - 1222701-570-0100-132F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 570-0100-132F
1222701-570-0100-132F
Optics - LEDs - Light Pipes - 570-0100-132F 1222701-570-0100-132F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222701-570-0100-132 F Packaging: Bulk Color: Green, Red, Yellow Voltage Rating: 2.1 V Number of Contacts: 6 Length: 5.08 mm Housing Color: Black Operating Supply Voltage: 2.5 V Number of Elements: 3 Forward Voltage: 2.2 V Luminous Intensity: 10 mcd Forward Current: 10 mA Reverse Voltage: 5 V Viewing Angle: 38 ° Lens Color: Green, Red, Yellow Height: 10.16 mm Current: 20 mA Number of Pins: 6 Wavelength: 565 nm Width: 5.08 mm Diameter: 2 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 3 Lens Style: Diffused Alternative Parts (Cross-Reference): 570-0100-132F.; 5700100132F; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 14.37 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541402000, 8541402000 REACH SVHC: No SVHC Max Operating Temperature: 100 °C Dominant Wavelength: 625 nm Illumination Color: Green, Red, Yellow

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222701-570-0100-132F
Packaging: Bulk
Color: Green, Red, Yellow
Voltage Rating: 2.1 V
Number of Contacts: 6
Length: 5.08 mm
Housing Color: Black
Operating Supply Voltage: 2.5 V
Number of Elements: 3
Forward Voltage: 2.2 V
Luminous Intensity: 10 mcd
Forward Current: 10 mA
Reverse Voltage: 5 V
Viewing Angle: 38 °
Lens Color: Green, Red, Yellow
Height: 10.16 mm
Current: 20 mA
Number of Pins: 6
Wavelength: 565 nm
Width: 5.08 mm
Diameter: 2 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 3
Lens Style: Diffused
Alternative Parts (Cross-Reference): 570-0100-132F.; 5700100132F;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 14.37 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541402000, 8541402000
REACH SVHC: No SVHC
Max Operating Temperature: 100 °C
Dominant Wavelength: 625 nm
Illumination Color: Green, Red, Yellow

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1222701-570-0100-132F
Product Name Optics - LEDs - Light Pipes - 570-0100-132F
LED Type Red; Yellow; Green; Multi-Colored; Green, Red, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 38 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details