Dialight Corp. Indicator, Led Pcb, 2Led, Green / Yellow; Led Color Dialight 569-0112-300F

Description
INDICATOR, LED PCB, 2LED, GREEN / YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 10mcd, G 12.6mcd; Width:3.3mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2LED, GREEN / YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 10mcd, G 12.6mcd; Width:3.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Led, Green / Yellow; Led Color Dialight - 30K4388 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Led, Green / Yellow; Led Color Dialight
30K4388
Indicator, Led Pcb, 2Led, Green / Yellow; Led Color Dialight 30K4388
INDICATOR, LED PCB, 2LED, GREEN / YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 10mcd, G 12.6mcd; Width:3.3mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2LED, GREEN / YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 10mcd, G 12.6mcd; Width:3.3mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
569-0112-300F
LED Circuit Board Indicators 569-0112-300F
LED Circuit Board Indicators Bi-Level CBI

LED Circuit Board Indicators Bi-Level CBI

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K4388 569-0112-300F
Product Name Indicator, Led Pcb, 2Led, Green / Yellow; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024AG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Amber, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details