Dialight Corp. Indicator, Led Pcb, 4Led, 3Mm, Yel, 2.1V; Led Color Dialight 569-0103-333F

Description
INDICATOR, LED PCB, 4LED, 3MM, YEL, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:8.89mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4LED, 3MM, YEL, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:8.89mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led, 3Mm, Yel, 2.1V; Led Color Dialight - 30K4374 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led, 3Mm, Yel, 2.1V; Led Color Dialight
30K4374
Indicator, Led Pcb, 4Led, 3Mm, Yel, 2.1V; Led Color Dialight 30K4374
INDICATOR, LED PCB, 4LED, 3MM, YEL, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:8.89mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4LED, 3MM, YEL, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:8.89mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4374
Product Name Indicator, Led Pcb, 4Led, 3Mm, Yel, 2.1V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details