Dialight Corp. Indicator, Led Pcb, 4Led, 3Mm, Green, 2.1V; Led Color Dialight 569-0102-222F

Description
INDICATOR, LED PCB, 4LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:8.89mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:8.89mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led, 3Mm, Green, 2.1V; Led Color Dialight - 30K4367 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led, 3Mm, Green, 2.1V; Led Color Dialight
30K4367
Indicator, Led Pcb, 4Led, 3Mm, Green, 2.1V; Led Color Dialight 30K4367
INDICATOR, LED PCB, 4LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:8.89mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:8.89mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4367
Product Name Indicator, Led Pcb, 4Led, 3Mm, Green, 2.1V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2087-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details