Dialight Corp. LED 4HI 3MM LOW CUR RED PC MNT 5680201111F

Description
LED 4HI 3MM LOW CUR RED PC MNT
Description
LED 4HI 3MM LOW CUR RED PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 4HI 3MM LOW CUR RED PC MNT - 204-5680201111F - Utmel Electronic Limited
Hong Kong, China
LED 4HI 3MM LOW CUR RED PC MNT
204-5680201111F
LED 4HI 3MM LOW CUR RED PC MNT 204-5680201111F
LED 4HI 3MM LOW CUR RED PC MNT

LED 4HI 3MM LOW CUR RED PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5680201111F
Product Name LED 4HI 3MM LOW CUR RED PC MNT
LED Type Red; Red (x 4)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
PCB Based Subminiature Lamps - ASMT-BA20-AS000 - Broadcom Inc.
Specs
LED Type Red; Green; Blue; Amber
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details