Dialight Corp. LED CBI 3MM 4X1 X,RED,YLW,GRN 5680200132F

Description
LED CBI 3MM 4X1 X,RED,YLW,GRN
Description
LED CBI 3MM 4X1 X,RED,YLW,GRN

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM 4X1 X,RED,YLW,GRN - 204-5680200132F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM 4X1 X,RED,YLW,GRN
204-5680200132F
LED CBI 3MM 4X1 X,RED,YLW,GRN 204-5680200132F
LED CBI 3MM 4X1 X,RED,YLW,GRN

LED CBI 3MM 4X1 X,RED,YLW,GRN

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5680200132F
Product Name LED CBI 3MM 4X1 X,RED,YLW,GRN
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular high-brightness LED lamp - SLI-343YC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details