Dialight Corp. LED 4HI 3MM GRN/YEL/GRN/YEL PCMT 5680102323F

Description
LED 4HI 3MM GRN/YEL/GRN/YEL PCMT
Description
LED 4HI 3MM GRN/YEL/GRN/YEL PCMT

Suppliers

Company
Product
Description
Supplier Links
LED 4HI 3MM GRN/YEL/GRN/YEL PCMT - 204-5680102323F - Utmel Electronic Limited
Hong Kong, China
LED 4HI 3MM GRN/YEL/GRN/YEL PCMT
204-5680102323F
LED 4HI 3MM GRN/YEL/GRN/YEL PCMT 204-5680102323F
LED 4HI 3MM GRN/YEL/GRN/YEL PCMT

LED 4HI 3MM GRN/YEL/GRN/YEL PCMT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5680102323F
Product Name LED 4HI 3MM GRN/YEL/GRN/YEL PCMT
LED Type Yellow; Green; Green (x 2), Yellow (x 2)
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
Viewing Angle 60 degrees
Luminous Intensity 10 to 12.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CE3L-XZQ02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details