Dialight Corp. LED 4HI 3MM HI EFF GREEN PC MNT 5680102222F

Description
LED 4HI 3MM HI EFF GREEN PC MNT
Description
LED 4HI 3MM HI EFF GREEN PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 4HI 3MM HI EFF GREEN PC MNT - 204-5680102222F - Utmel Electronic Limited
Hong Kong, China
LED 4HI 3MM HI EFF GREEN PC MNT
204-5680102222F
LED 4HI 3MM HI EFF GREEN PC MNT 204-5680102222F
LED 4HI 3MM HI EFF GREEN PC MNT

LED 4HI 3MM HI EFF GREEN PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5680102222F
Product Name LED 4HI 3MM HI EFF GREEN PC MNT
LED Type Green; Green (x 4)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Luminous Intensity 12.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-56YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details