Dialight Corp. LED CBI 3MM 4X1 RED,RED,RED,RED 5680004822F

Description
LED CBI 3MM 4X1 RED,RED,RED,RED
Description
LED CBI 3MM 4X1 RED,RED,RED,RED

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM 4X1 RED,RED,RED,RED - 204-5680004822F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM 4X1 RED,RED,RED,RED
204-5680004822F
LED CBI 3MM 4X1 RED,RED,RED,RED 204-5680004822F
LED CBI 3MM 4X1 RED,RED,RED,RED

LED CBI 3MM 4X1 RED,RED,RED,RED

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5680004822F
Product Name LED CBI 3MM 4X1 RED,RED,RED,RED
LED Type Red; Red (x 4)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-SML-LXL1206SUGC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details