Dialight Corp. Indicator, Led Pcb, 4-Led, 3Mm, Red, 5V; Led Color Dialight 568-0301-111F

Description
INDICATOR, LED PCB, 4-LED, 3MM, RED, 5V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4-LED, 3MM, RED, 5V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4-Led, 3Mm, Red, 5V; Led Color Dialight - 30K4181 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4-Led, 3Mm, Red, 5V; Led Color Dialight
30K4181
Indicator, Led Pcb, 4-Led, 3Mm, Red, 5V; Led Color Dialight 30K4181
INDICATOR, LED PCB, 4-LED, 3MM, RED, 5V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4-LED, 3MM, RED, 5V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4181
Product Name Indicator, Led Pcb, 4-Led, 3Mm, Red, 5V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Color Lighting - 67-2047-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details