Dialight Corp. Indicator, Led, 3Mm, 4-Leds, Red, 1.7V; Led Color Dialight 568-0201-111F

Description
INDICATOR, LED, 3MM, 4-LEDS, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED, 3MM, 4-LEDS, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led, 3Mm, 4-Leds, Red, 1.7V; Led Color Dialight - 30K4140 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led, 3Mm, 4-Leds, Red, 1.7V; Led Color Dialight
30K4140
Indicator, Led, 3Mm, 4-Leds, Red, 1.7V; Led Color Dialight 30K4140
INDICATOR, LED, 3MM, 4-LEDS, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes

INDICATOR, LED, 3MM, 4-LEDS, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4140
Product Name Indicator, Led, 3Mm, 4-Leds, Red, 1.7V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CR03-BV302DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details