Dialight Corp. Optics - LEDs - Light Pipes - 568-0103-322F 568-0103-322F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153552-568-0103-322 F Packaging: Bulk Color: Green, Yellow Voltage Rating: 2.1 V Luminous Intensity: 10 mcd Viewing Angle: 60 ° Current: 10 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused, Tinted Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153552-568-0103-322 F Packaging: Bulk Color: Green, Yellow Voltage Rating: 2.1 V Luminous Intensity: 10 mcd Viewing Angle: 60 ° Current: 10 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused, Tinted Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 568-0103-322F - 1153552-568-0103-322F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 568-0103-322F
1153552-568-0103-322F
Optics - LEDs - Light Pipes - 568-0103-322F 1153552-568-0103-322F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153552-568-0103-322 F Packaging: Bulk Color: Green, Yellow Voltage Rating: 2.1 V Luminous Intensity: 10 mcd Viewing Angle: 60 ° Current: 10 mA Categories: Optics - LEDs - Light Pipes Lens Style: Diffused, Tinted Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153552-568-0103-322F
Packaging: Bulk
Color: Green, Yellow
Voltage Rating: 2.1 V
Luminous Intensity: 10 mcd
Viewing Angle: 60 °
Current: 10 mA
Categories: Optics - LEDs - Light Pipes
Lens Style: Diffused, Tinted
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1153552-568-0103-322F
Product Name Optics - LEDs - Light Pipes - 568-0103-322F
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details