Dialight Corp. Indicator, Led Pcb, 4Led, 3Mm, Green, 2.1V; Led Color Dialight 568-0102-222F

Description
INDICATOR, LED PCB, 4LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60° RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 4LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led, 3Mm, Green, 2.1V; Led Color Dialight - 30K4051 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led, 3Mm, Green, 2.1V; Led Color Dialight
30K4051
Indicator, Led Pcb, 4Led, 3Mm, Green, 2.1V; Led Color Dialight 30K4051
INDICATOR, LED PCB, 4LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60° RoHS Compliant: Yes

INDICATOR, LED PCB, 4LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4051
Product Name Indicator, Led Pcb, 4Led, 3Mm, Green, 2.1V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 12.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQFG30-N1222G2G302DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details