Dialight Corp. Indicator, Led Pcb, 4Led, 3Mm, Red, 2.2V; Led Color Dialight 568-0101-111F

Description
INDICATOR, LED PCB, 4LED, 3MM, RED, 2.2V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 4LED, 3MM, RED, 2.2V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led, 3Mm, Red, 2.2V; Led Color Dialight - 30K4003 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led, 3Mm, Red, 2.2V; Led Color Dialight
30K4003
Indicator, Led Pcb, 4Led, 3Mm, Red, 2.2V; Led Color Dialight 30K4003
INDICATOR, LED PCB, 4LED, 3MM, RED, 2.2V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4LED, 3MM, RED, 2.2V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:60°; Height:20.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4003
Product Name Indicator, Led Pcb, 4Led, 3Mm, Red, 2.2V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - ASMT-UGB5-NW702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details