Dialight Corp. Optics - LEDs - Light Pipes - 566-0406F 566-0406F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208168-566-0406F Packaging: Bulk Color: Red Voltage Rating: 2 V Length: 15.1 mm Forward Voltage: 2 V Luminous Intensity: 7.4 mcd Forward Current: 20 mA Viewing Angle: 140 ° Height: 7.11 mm Current: 20 mA Number of Pins: 2 Wavelength: 635 nm Width: 3.68 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused, Tinted Alternative Parts (Cross-Reference): 5660406F; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541402000, 8541402000 Voltage Rating (DC): 2 V Element Configuration: Single Max Operating Temperature: 100 °C Illumination Color: Red
Request a Quote Datasheet
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208168-566-0406F Packaging: Bulk Color: Red Voltage Rating: 2 V Length: 15.1 mm Forward Voltage: 2 V Luminous Intensity: 7.4 mcd Forward Current: 20 mA Viewing Angle: 140 ° Height: 7.11 mm Current: 20 mA Number of Pins: 2 Wavelength: 635 nm Width: 3.68 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused, Tinted Alternative Parts (Cross-Reference): 5660406F; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541402000, 8541402000 Voltage Rating (DC): 2 V Element Configuration: Single Max Operating Temperature: 100 °C Illumination Color: Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 566-0406F - 1208168-566-0406F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 566-0406F
1208168-566-0406F
Optics - LEDs - Light Pipes - 566-0406F 1208168-566-0406F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208168-566-0406F Packaging: Bulk Color: Red Voltage Rating: 2 V Length: 15.1 mm Forward Voltage: 2 V Luminous Intensity: 7.4 mcd Forward Current: 20 mA Viewing Angle: 140 ° Height: 7.11 mm Current: 20 mA Number of Pins: 2 Wavelength: 635 nm Width: 3.68 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused, Tinted Alternative Parts (Cross-Reference): 5660406F; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541402000, 8541402000 Voltage Rating (DC): 2 V Element Configuration: Single Max Operating Temperature: 100 °C Illumination Color: Red

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208168-566-0406F
Packaging: Bulk
Color: Red
Voltage Rating: 2 V
Length: 15.1 mm
Forward Voltage: 2 V
Luminous Intensity: 7.4 mcd
Forward Current: 20 mA
Viewing Angle: 140 °
Height: 7.11 mm
Current: 20 mA
Number of Pins: 2
Wavelength: 635 nm
Width: 3.68 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Diffused, Tinted
Alternative Parts (Cross-Reference): 5660406F;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8541402000, 8541402000
Voltage Rating (DC): 2 V
Element Configuration: Single
Max Operating Temperature: 100 °C
Illumination Color: Red

Buy Now
Indicator, Led Pcb, 2 X 5Mm, Red, 2V; Led Color Dialight - 30K3815 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2 X 5Mm, Red, 2V; Led Color Dialight
30K3815
Indicator, Led Pcb, 2 X 5Mm, Red, 2V; Led Color Dialight 30K3815
INDICATOR, LED PCB, 2 X 5MM, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:7.4mcd; Forward Voltage:2V; Viewing Angle:140°; Height:7.11mm; Colour:RedRoHS Compliant: Yes

INDICATOR, LED PCB, 2 X 5MM, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:7.4mcd; Forward Voltage:2V; Viewing Angle:140°; Height:7.11mm; Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1208168-566-0406F 30K3815
Product Name Optics - LEDs - Light Pipes - 566-0406F Indicator, Led Pcb, 2 X 5Mm, Red, 2V; Led Color Dialight
LED Type Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 7.4 milliCandela 7.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JR10-AST01 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 635 degrees
Optical Power Output 1000 milliwatts
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details