Dialight Corp. Indicator, Led Pcb, 2X5Mm, Yellow, 2.1V; Led Color Dialight 566-0307F

Description
INDICATOR, LED PCB, 2X5MM, YELLOW, 2.1V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:3.5mcd; Forward Voltage:2.1V; Viewing Angle:110°; Height:7.62mm; Width:7.62mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2X5MM, YELLOW, 2.1V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:3.5mcd; Forward Voltage:2.1V; Viewing Angle:110°; Height:7.62mm; Width:7.62mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2X5Mm, Yellow, 2.1V; Led Color Dialight - 30K3813 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2X5Mm, Yellow, 2.1V; Led Color Dialight
30K3813
Indicator, Led Pcb, 2X5Mm, Yellow, 2.1V; Led Color Dialight 30K3813
INDICATOR, LED PCB, 2X5MM, YELLOW, 2.1V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:3.5mcd; Forward Voltage:2.1V; Viewing Angle:110°; Height:7.62mm; Width:7.62mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2X5MM, YELLOW, 2.1V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:3.5mcd; Forward Voltage:2.1V; Viewing Angle:110°; Height:7.62mm; Width:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3813
Product Name Indicator, Led Pcb, 2X5Mm, Yellow, 2.1V; Led Color Dialight
LED Package: 5mm x 2mm
LED Type Yellow; Yellow
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details