Dialight Corp. Indicator, Led Pcb, 2X5Mm, Yellow, 2.1V; Led Color Dialight 566-0306F

Description
INDICATOR, LED PCB, 2X5MM, YELLOW, 2.1V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:3.5mcd; Forward Voltage:2.1V; Viewing Angle:110°; Height:7.11mm; Width:3.68mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2X5MM, YELLOW, 2.1V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:3.5mcd; Forward Voltage:2.1V; Viewing Angle:110°; Height:7.11mm; Width:3.68mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2X5Mm, Yellow, 2.1V; Led Color Dialight - 30K3812 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2X5Mm, Yellow, 2.1V; Led Color Dialight
30K3812
Indicator, Led Pcb, 2X5Mm, Yellow, 2.1V; Led Color Dialight 30K3812
INDICATOR, LED PCB, 2X5MM, YELLOW, 2.1V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:3.5mcd; Forward Voltage:2.1V; Viewing Angle:110°; Height:7.11mm; Width:3.68mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2X5MM, YELLOW, 2.1V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:3.5mcd; Forward Voltage:2.1V; Viewing Angle:110°; Height:7.11mm; Width:3.68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3812
Product Name Indicator, Led Pcb, 2X5Mm, Yellow, 2.1V; Led Color Dialight
LED Package: 5mm x 2mm
LED Type Yellow; Yellow
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular high-brightness LED lamp - SLA-580MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details