Dialight Corp. Indicator, Led Pcb, 2 X 5Mm, Green, 2.3V; Led Color Dialight 566-0207F

Description
INDICATOR, LED PCB, 2 X 5MM, GREEN, 2.3V; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:110°; Height:7.62mm; Width:7.62mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2 X 5MM, GREEN, 2.3V; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:110°; Height:7.62mm; Width:7.62mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2 X 5Mm, Green, 2.3V; Led Color Dialight - 30K3810 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2 X 5Mm, Green, 2.3V; Led Color Dialight
30K3810
Indicator, Led Pcb, 2 X 5Mm, Green, 2.3V; Led Color Dialight 30K3810
INDICATOR, LED PCB, 2 X 5MM, GREEN, 2.3V; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:110°; Height:7.62mm; Width:7.62mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2 X 5MM, GREEN, 2.3V; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:110°; Height:7.62mm; Width:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3810
Product Name Indicator, Led Pcb, 2 X 5Mm, Green, 2.3V; Led Color Dialight
LED Package: 5mm x 2mm
LED Type Green; Green
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Indicator, Led Pcb, 3Mm, Red, 2.1V; Led Color Lumex - 04M4606 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details