Dialight Corp. Indicator, Led Pcb, 2 X 5Mm, Green, 2.2V; Led Color Dialight 566-0206F

Description
INDICATOR, LED PCB, 2 X 5MM, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:110°; Height:7.11mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2 X 5MM, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:110°; Height:7.11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2 X 5Mm, Green, 2.2V; Led Color Dialight - 30K3809 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2 X 5Mm, Green, 2.2V; Led Color Dialight
30K3809
Indicator, Led Pcb, 2 X 5Mm, Green, 2.2V; Led Color Dialight 30K3809
INDICATOR, LED PCB, 2 X 5MM, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:110°; Height:7.11mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2 X 5MM, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:110°; Height:7.11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3809
Product Name Indicator, Led Pcb, 2 X 5Mm, Green, 2.2V; Led Color Dialight
LED Package: 5mm x 2mm
LED Type Green; Green
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details